Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85310AYI21LN ICS85310AYI21LN

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189008-ICS85310AYI2 1LN Number of Circuits: 2 Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 700 MHz Alternative Parts (Cross-Reference): ICS85310AYI-21LN; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189008-ICS85310AYI2 1LN Number of Circuits: 2 Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 700 MHz Alternative Parts (Cross-Reference): ICS85310AYI-21LN; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85310AYI21LN - 1189008-ICS85310AYI21LN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85310AYI21LN
1189008-ICS85310AYI21LN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85310AYI21LN 1189008-ICS85310AYI21LN
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189008-ICS85310AYI2 1LN Number of Circuits: 2 Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 700 MHz Alternative Parts (Cross-Reference): ICS85310AYI-21LN; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189008-ICS85310AYI21LN
Number of Circuits: 2
Input: LVDS
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: LQFP
Max Frequency: 700 MHz
Alternative Parts (Cross-Reference): ICS85310AYI-21LN;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1189008-ICS85310AYI21LN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85310AYI21LN
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28409OCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers