The ICS853001AGLF is a 1:1 Differential LVPECL-to-LVPECL buffer designed for high-performance clock applications. It is capable of regenerating LVPECL clocks that may have been attenuated over long traces and can also function as a differential-to-LVPE
Clock Buffer/Driver IC 1:1 2.5 GHz 8-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ICS853001AGLF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 5.25 volts |
| Switching Frequency | 2.50E6 kHz |