Renesas Electronics Corporation Integrated Circuits (ICs) -Logic -Translators, Level Shifters ICS85222AM-02LFT

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Package: Tape & Reel (TR) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Base Product Number: 85222A Product Status: Obsolete Input Signal: LVCMOS, LVTTL Operating Temperature: 0°C ~ 70°C (TA)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Package: Tape & Reel (TR) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Base Product Number: 85222A Product Status: Obsolete Input Signal: LVCMOS, LVTTL Operating Temperature: 0°C ~ 70°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Logic -Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Package: Tape & Reel (TR) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount Base Product Number: 85222A Product Status: Obsolete Input Signal: LVCMOS, LVTTL Operating Temperature: 0°C ~ 70°C (TA)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Package: Tape & Reel (TR)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
Base Product Number: 85222A
Product Status: Obsolete
Input Signal: LVCMOS, LVTTL
Operating Temperature: 0°C ~ 70°C (TA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595PW/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details