Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYLF ICS8516FYLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011648-ICS8516FYLF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011648-ICS8516FYLF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYLF - 1011648-ICS8516FYLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYLF
1011648-ICS8516FYLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYLF 1011648-ICS8516FYLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011648-ICS8516FYLF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: LQFP Max Frequency: 700 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011648-ICS8516FYLF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: LQFP
Max Frequency: 700 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1011648-ICS8516FYLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYLF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266746-SI4113-D-ZT1 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width)
View Details
5 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-135T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers