Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS844441BGILF ICS844441BGILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009493-ICS844441BGI LF Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Case / Package: TQFP Max Frequency: 614.4 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009493-ICS844441BGI LF Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Case / Package: TQFP Max Frequency: 614.4 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS844441BGILF - 1009493-ICS844441BGILF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS844441BGILF
1009493-ICS844441BGILF
OEM Parts - OEM Parts (F - I) - ICS844441BGILF 1009493-ICS844441BGILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009493-ICS844441BGI LF Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Case / Package: TQFP Max Frequency: 614.4 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009493-ICS844441BGILF
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: TQFP
Max Frequency: 614.4 MHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1009493-ICS844441BGILF
Product Name OEM Parts - OEM Parts (F - I) - ICS844441BGILF
Unlock Full Specs
to access all available technical data