Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218671-ICS843251AGI
Number of Circuits: 1
Input: Crystal
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Case / Package: TSSOP
Max Frequency: 187.5 MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
IC Clk Generator Lvpecl 8-TSSOP Product overview: ICS843251AGI-04LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843251AGI-04L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1218671-ICS843251AGI-04LF | 728-ICS843251AGI-04LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843251AGI-04LF | TSSOP Clock and Timing IC |
| Device Type | Clock Generator |