Renesas Electronics Corporation TSSOP Clock and Timing IC ICS843204AGILFT

Description
IC Synthesizer Lvpecl 48-TSSOP Product overview: ICS843204AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843204AGILFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Synthesizer Lvpecl 48-TSSOP Product overview: ICS843204AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843204AGILFT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Clock and Timing IC
728-ICS843204AGILFT
TSSOP Clock and Timing IC 728-ICS843204AGILFT
IC Synthesizer Lvpecl 48-TSSOP Product overview: ICS843204AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843204AGILFT can be used for catalog matching and distributor lookup.

IC Synthesizer Lvpecl 48-TSSOP Product overview: ICS843204AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843204AGILFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843204AGILFT - 984191-ICS843204AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843204AGILFT
984191-ICS843204AGILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843204AGILFT 984191-ICS843204AGILFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984191-ICS843204AGIL FT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TFSOP Max Frequency: 156.25 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984191-ICS843204AGILFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TFSOP
Max Frequency: 156.25 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS843204AGILFT 984191-ICS843204AGILFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843204AGILFT
Package Type Tape & Reel (TR) Surface Mount; TFSOP
Unlock Full Specs
to access all available technical data