Renesas Electronics Corporation Dual Clock and Timing IC ICS8430BY-71LF

Description
IC Synthesizr Dual Lvpecl 32LQFP Product overview: ICS8430BY-71LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8430BY-71LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Synthesizr Dual Lvpecl 32LQFP Product overview: ICS8430BY-71LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8430BY-71LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Clock and Timing IC
728-ICS8430BY-71LF
Dual Clock and Timing IC 728-ICS8430BY-71LF
IC Synthesizr Dual Lvpecl 32LQFP Product overview: ICS8430BY-71LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8430BY-71LF can be used for catalog matching and distributor lookup.

IC Synthesizr Dual Lvpecl 32LQFP Product overview: ICS8430BY-71LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8430BY-71LF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8430BY-71LF - 1006517-ICS8430BY-71LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8430BY-71LF
1006517-ICS8430BY-71LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8430BY-71LF 1006517-ICS8430BY-71LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006517-ICS8430BY-71 LF Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: LQFP Max Frequency: 700 MHz Alternative Parts (Cross-Reference): ICS8430BY-71LFICS843 0BY71LF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006517-ICS8430BY-71LF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: LQFP
Max Frequency: 700 MHz
Alternative Parts (Cross-Reference): ICS8430BY-71LFICS8430BY71LF;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS8430BY-71LF 1006517-ICS8430BY-71LF
Product Name Dual Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8430BY-71LF
Frequency 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-1126-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
3 suppliers
Clock and Timing IC - 728-CY22150FZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 2.38 to 3.46 volts
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28 - 916247-CY22388ZXC-28 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
View Details
2 suppliers
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers