Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI ICS843023AGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874237-ICS843023AGI Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843023 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874237-ICS843023AGI Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843023 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI - 874237-ICS843023AGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI
874237-ICS843023AGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI 874237-ICS843023AGI
Manufacturer: Renesas Electronics America Win Source Part Number: 874237-ICS843023AGI Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS843023 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874237-ICS843023AGI
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS843023
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS843023AGI-ND
Clock Generators, PLLs, Frequency Synthesizers ICS843023AGI-ND
"Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-ICS843023AGI
Clock and Timing IC 728-ICS843023AGI
IC CLK/FREQ SYNTH 8TSSOP Product overview: ICS843023AGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843023AGI can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 8TSSOP Product overview: ICS843023AGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843023AGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS843023AGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS843023AGI
IC CLK GENERATOR LVPECL 8-TSSOP

IC CLK GENERATOR LVPECL 8-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS843023AGI
Clock Generators, PLLs, Frequency Synthesizers ICS843023AGI
Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock/Frequency Synthesizer, Clock Generator IC 320MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS843023AGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS843023AGI
IC CLK/FREQ SYNTH 8TSSOP

IC CLK/FREQ SYNTH 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 874237-ICS843023AGI ICS843023AGI-ND 728-ICS843023AGI ICS843023AGI ICS843023AGI ICS843023AGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843023AGI Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock/Frequency Synthesizer, Clock Generator; Clock Generator
Package Type Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Tube Surface Mount; Surface Mount Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Unlock Full Specs
to access all available technical data