Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843011CGLFT ICS843011CGLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991618-ICS843011CGLF T Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 106.25 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991618-ICS843011CGLF T Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 106.25 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843011CGLFT - 991618-ICS843011CGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843011CGLFT
991618-ICS843011CGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843011CGLFT 991618-ICS843011CGLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991618-ICS843011CGLF T Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 106.25 MHz Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991618-ICS843011CGLFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TSSOP
Max Frequency: 106.25 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
TSSOP Clock and Timing IC - 728-ICS843011CGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-ICS843011CGLFT
TSSOP Clock and Timing IC 728-ICS843011CGLFT
IC Clk Generator Lvpecl 8-TSSOP Product overview: ICS843011CGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843011CGLFT can be used for catalog matching and distributor lookup.

IC Clk Generator Lvpecl 8-TSSOP Product overview: ICS843011CGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843011CGLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 991618-ICS843011CGLFT 728-ICS843011CGLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843011CGLFT TSSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data