Renesas Electronics Corporation TSSOP Clock and Timing IC ICS840001BGI-25LF

Description
IC Clock Gen Fibre Chan 8-TSSOP Product overview: ICS840001BGI-25LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840001BGI-25L F can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Clock Gen Fibre Chan 8-TSSOP Product overview: ICS840001BGI-25LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840001BGI-25L F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Clock and Timing IC
728-ICS840001BGI-25LF
TSSOP Clock and Timing IC 728-ICS840001BGI-25LF
IC Clock Gen Fibre Chan 8-TSSOP Product overview: ICS840001BGI-25LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840001BGI-25L F can be used for catalog matching and distributor lookup.

IC Clock Gen Fibre Chan 8-TSSOP Product overview: ICS840001BGI-25LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840001BGI-25LF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840001BGI-25LF - 995373-ICS840001BGI-25LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840001BGI-25LF
995373-ICS840001BGI-25LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840001BGI-25LF 995373-ICS840001BGI-25LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995373-ICS840001BGI- 25LF Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 170 MHz Alternative Parts (Cross-Reference): ICS840001BGI-25LFICS 840001BGI25LF; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995373-ICS840001BGI-25LF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TSSOP
Max Frequency: 170 MHz
Alternative Parts (Cross-Reference): ICS840001BGI-25LFICS840001BGI25LF;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS840001BGI-25LF 995373-ICS840001BGI-25LF
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840001BGI-25LF
Frequency 170 MHz 170 MHz
Unlock Full Specs
to access all available technical data