Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83115BRLF ICS83115BRLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176652-ICS83115BRLF Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 200 MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176652-ICS83115BRLF Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 200 MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83115BRLF - 1176652-ICS83115BRLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83115BRLF
1176652-ICS83115BRLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83115BRLF 1176652-ICS83115BRLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176652-ICS83115BRLF Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 200 MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176652-ICS83115BRLF
Number of Circuits: 1
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 200 MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1176652-ICS83115BRLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS83115BRLF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2812ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-020-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12796-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
3 suppliers