Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS7152M-02T

Description
"Spread Spectrum Clock Generator IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Spread Spectrum Clock Generator IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS7152M-02T is a spread spectrum clock generator designed for EMI reduction, operating within an input and output frequency range of 40.0 MHz to 134.0 MHz. It features down spread modulation with a modulation percentage of -1.0% and -3.0%, which helps in attenuating spectral peaks by slightly modulating the oscillation frequency. The device operates at a voltage of 3.3 V ±0.3 V and is packaged in an 8-pin SOIC format. This clock generator is suitable for applications requiring low electromagnetic interference and is compliant with RoHS standards. It operates within an industrial temperature range and utilizes an advanced low-power CMOS process. The ICS7152M-02T requires minimal external components for operation, including a decoupling capacitor and series termination resistor for optimal performance. The device is designed to maintain an average frequency equal to an unspread clock while providing flexibility in modulation settings.

Datasheet Summary
Powered by GS/AI

The ICS7152M-02T is a spread spectrum clock generator designed for EMI reduction, operating within an input and output frequency range of 40.0 MHz to 134.0 MHz. It features down spread modulation with a modulation percentage of -1.0% and -3.0%, which helps in attenuating spectral peaks by slightly modulating the oscillation frequency. The device operates at a voltage of 3.3 V ±0.3 V and is packaged in an 8-pin SOIC format. This clock generator is suitable for applications requiring low electromagnetic interference and is compliant with RoHS standards. It operates within an industrial temperature range and utilizes an advanced low-power CMOS process. The ICS7152M-02T requires minimal external components for operation, including a decoupling capacitor and series termination resistor for optimal performance. The device is designed to maintain an average frequency equal to an unspread clock while providing flexibility in modulation settings.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS7152M-02T-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS7152M-02T-ND
Clock Generators, PLLs, Frequency Synthesizers ICS7152M-02T-ND
"Spread Spectrum Clock Generator IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Spread Spectrum Clock Generator IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS7152M-02T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS7152M-02T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS7152M-02T
IC CLOCK GENERATOR 8-SOIC

IC CLOCK GENERATOR 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS7152M-02T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS7152M-02T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS7152M-02T
IC SS CLOCK GENERATOR 8SOIC

IC SS CLOCK GENERATOR 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - ICS7152M-02T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS7152M-02T
Clock Generators, PLLs, Frequency Synthesizers ICS7152M-02T
Spread Spectrum Clock Generator IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ICS7152M-02T-ND ICS7152M-02T ICS7152M-02T ICS7152M-02T
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details