Renesas Electronics Corporation SOIC Clock and Timing IC ICS7151M-40LFT

Description
IC CLOCK GENERATOR 8-SOIC Product overview: ICS7151M-40LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS7151M-40LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 8-SOIC Product overview: ICS7151M-40LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS7151M-40LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-ICS7151M-40LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS7151M-40LFT
SOIC Clock and Timing IC 728-ICS7151M-40LFT
IC CLOCK GENERATOR 8-SOIC Product overview: ICS7151M-40LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS7151M-40LFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8-SOIC Product overview: ICS7151M-40LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS7151M-40LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS7151M-40LFT
874232-ICS7151M-40LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS7151M-40LFT 874232-ICS7151M-40LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 874232-ICS7151M-40LF T Operating Temperature Range: 0°C ~ 70°C Features: Spread Spectrum Clock Generator IC 133.4MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS7151-40 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874232-ICS7151M-40LFT
Operating Temperature Range: 0°C ~ 70°C
Features: Spread Spectrum Clock Generator IC 133.4MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS7151-40
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS7151M-40LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS7151M-40LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS7151M-40LFT
IC CLOCK GENERATOR 8-SOIC

IC CLOCK GENERATOR 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS7151M-40LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS7151M-40LFT
Clock Generators, PLLs, Frequency Synthesizers ICS7151M-40LFT
Spread Spectrum Clock Generator IC 133.4MHz 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 133.4MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-ICS7151M-40LFT 874232-ICS7151M-40LFT ICS7151M-40LFT ICS7151M-40LFT
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS7151M-40LFT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type 8-SOIC (0.154", 3.90mm Width) Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Device Type Clock Generator Clock Generator Clock Generator
Frequency 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data