"Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL BUILDING BLOCK 16-SOIC
IC PHASE LOCK LOOP 16SOIC
IC PLL BUILDING BLOCK 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS673M-01IT-ND | ICS673M-01IT | ICS673M-01IT | ICS673M-01IT | ICS673M-01IT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Phase Lock Loop (PLL); Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts |