Renesas Electronics Corporation 120MHz SOIC Clock and Timing IC ICS673M-01ILF

Description
PLL Clock Synthesizer Single Up to 120MHz 16-Pin SOIC N Tube Product overview: ICS673M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 120MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS673M-01ILF can be used for catalog matching and distributor lookup.
Request a Quote
Description
PLL Clock Synthesizer Single Up to 120MHz 16-Pin SOIC N Tube Product overview: ICS673M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 120MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS673M-01ILF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120MHz SOIC Clock and Timing IC
728-ICS673M-01ILF
120MHz SOIC Clock and Timing IC 728-ICS673M-01ILF
PLL Clock Synthesizer Single Up to 120MHz 16-Pin SOIC N Tube Product overview: ICS673M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 120MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS673M-01ILF can be used for catalog matching and distributor lookup.

PLL Clock Synthesizer Single Up to 120MHz 16-Pin SOIC N Tube Product overview: ICS673M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 120MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS673M-01ILF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS673M-01ILF - 1024589-ICS673M-01ILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS673M-01ILF
1024589-ICS673M-01ILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS673M-01ILF 1024589-ICS673M-01ILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024589-ICS673M-01IL F Length: 10 mm Mounting: SMD (SMT) Height: 1.5 mm Number of Pins: 16 Width: 4 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Alternative Parts (Cross-Reference): ICS673M-01ILFICS673M 01ILF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.13 V Max Supply Current: 15 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024589-ICS673M-01ILF
Length: 10 mm
Mounting: SMD (SMT)
Height: 1.5 mm
Number of Pins: 16
Width: 4 mm
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC
Alternative Parts (Cross-Reference): ICS673M-01ILFICS673M01ILF;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.13 V
Max Supply Current: 15 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS673M-01ILF 1024589-ICS673M-01ILF
Product Name 120MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS673M-01ILF
Operating Temperature 0.0 C (32 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY24242OXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers