IC PHASE LOCK LOOP 16SOIC Product overview: ICS673M-01I from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS673M-01I can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC PLL BUILDING BLOCK 16-SOIC
IC PHASE LOCK LOOP 16SOIC
IC PLL BUILDING BLOCK 16-SOIC
Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-ICS673M-01I | ICS673M-01I-ND | 668-ICS673M-01I | ICS673M-01I | ICS673M-01I | ICS673M-01I |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | IC PLL BUILDING BLOCK 16-SOIC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154, 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | |
| Frequency | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |