Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014940-ICS664G-03LF
Length: 5.1 mm
Voltage: 5 V
Mounting: SMD (SMT)
Height: 1.05 mm
Number of Pins: 16
Width: 4.5 mm
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): ICS664G-03LFICS664G0
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Supply Current: 25 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014940-ICS664G-03LF |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS664G-03LF |