Renesas Electronics Corporation 25MHz TSSOP Clock and Timing IC ICS650G-36LFT

Description
IC CLOCK NETWORK/PCI 16-TSSOP / Clock/Frequency Synthesizer IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: ICS650G-36LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650G-36LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK NETWORK/PCI 16-TSSOP / Clock/Frequency Synthesizer IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: ICS650G-36LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650G-36LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHz TSSOP Clock and Timing IC - 728-ICS650G-36LFT - ERSAELECTRONICS PTE. LTD.
Singapore
25MHz TSSOP Clock and Timing IC
728-ICS650G-36LFT
25MHz TSSOP Clock and Timing IC 728-ICS650G-36LFT
IC CLOCK NETWORK/PCI 16-TSSOP / Clock/Frequency Synthesizer IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: ICS650G-36LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650G-36LFT can be used for catalog matching and distributor lookup.

IC CLOCK NETWORK/PCI 16-TSSOP / Clock/Frequency Synthesizer IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: ICS650G-36LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650G-36LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1198283-ICS650G-36LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1198283-ICS650G-36LFT
Win Source Part Number: 1198283-ICS650G-36LF T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 25MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 650G-36LFT Base Product Number: ICS650 Product Status: Obsolete

Win Source Part Number: 1198283-ICS650G-36LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 25MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 650G-36LFT
Base Product Number: ICS650
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS650G-36LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS650G-36LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS650G-36LFT
IC CLOCK NETWORK/PCI 16-TSSOP

IC CLOCK NETWORK/PCI 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-ICS650G-36LFT 1198283-ICS650G-36LFT ICS650G-36LFT
Product Name 25MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS
Package Type Tape & Reel (TR) Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data