IC CLOCK NETWORK/PCI 16-TSSOP / Clock/Frequency Synthesizer IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: ICS650G-36LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650G-36LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1012350-ICS650G-36LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 25MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 650G-36LF
Base Product Number: ICS650
Product Status: Obsolete
IC CLOCK NETWORK/PCI 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-ICS650G-36LF | 1012350-ICS650G-36LF | ICS650G-36LF |
| Product Name | 25MHz TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | |
| Package Type | Tube | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |