Renesas Electronics Corporation QFN Clock and Timing IC ICS620AK-06LF

Description
IC Clock Synthesizer Pda 32-QFN Product overview: ICS620AK-06LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS620AK-06LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Clock Synthesizer Pda 32-QFN Product overview: ICS620AK-06LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS620AK-06LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Clock and Timing IC
728-ICS620AK-06LF
QFN Clock and Timing IC 728-ICS620AK-06LF
IC Clock Synthesizer Pda 32-QFN Product overview: ICS620AK-06LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS620AK-06LF can be used for catalog matching and distributor lookup.

IC Clock Synthesizer Pda 32-QFN Product overview: ICS620AK-06LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS620AK-06LF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS620AK-06LF - 1013969-ICS620AK-06LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS620AK-06LF
1013969-ICS620AK-06LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS620AK-06LF 1013969-ICS620AK-06LF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013969-ICS620AK-06L F Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: QFN Max Frequency: 24.576 MHz Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013969-ICS620AK-06LF
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: QFN
Max Frequency: 24.576 MHz
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS620AK-06LF 1013969-ICS620AK-06LF
Product Name QFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS620AK-06LF
Frequency 24.58 MHz 24.58 MHz
Unlock Full Specs
to access all available technical data