Manufacturer: Renesas Electronics America
Win Source Part Number: 920813-ICS601M-01I
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS601-01
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK/FREQ SYNTH 16SOIC Product overview: ICS601M-01I from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS601M-01I can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLK/FREQ SYNTH 16SOIC
IC CLOCK MULTIPLIER 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 920813-ICS601M-01I | 728-ICS601M-01I | ICS601M-01I-ND | ICS601M-01I | ICS601M-01I | ICS601M-01I |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601M-01I | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 16-SOIC | Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS |