Renesas Electronics Corporation 55MHz MSOP Clock and Timing IC ICS570GI-01T

Description
IC MULTIPLIER/ZDB 8-MSOP / Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Product overview: ICS570GI-01T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLIER/ZDB 8-MSOP / Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Product overview: ICS570GI-01T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55MHz MSOP Clock and Timing IC - 728-ICS570GI-01T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
55MHz MSOP Clock and Timing IC
728-ICS570GI-01T
55MHz MSOP Clock and Timing IC 728-ICS570GI-01T
IC MULTIPLIER/ZDB 8-MSOP / Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Product overview: ICS570GI-01T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01T can be used for catalog matching and distributor lookup.

IC MULTIPLIER/ZDB 8-MSOP / Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Product overview: ICS570GI-01T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1064147-ICS570GI-01T
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1064147-ICS570GI-01T
Win Source Part Number: 1064147-ICS570GI-01T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer Package: Tape & Reel (TR) Frequency - Max: 55MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3.15V ~ 3.45V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 570GI-01T Base Product Number: ICS570 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1064147-ICS570GI-01T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Package: Tape & Reel (TR)
Frequency - Max: 55MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 570GI-01T
Base Product Number: ICS570
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - ICS570GI-01T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS570GI-01T
Clock Generators, PLLs, Frequency Synthesizers ICS570GI-01T
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 55MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS570GI-01T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS570GI-01T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS570GI-01T
IC MULTIPLIER/ZDB 8-MSOP

IC MULTIPLIER/ZDB 8-MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-ICS570GI-01T 1064147-ICS570GI-01T ICS570GI-01T ICS570GI-01T
Product Name 55MHz MSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Tape & Reel (TR) Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Frequency 55 MHz 55 MHz 55 MHz 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-1133-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2544QC011-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - 916278-CY25701FLXIT - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 4-CLCC (5x3.2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers