PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 8-SOIC
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 8-SOIC
IC CLK SOURCE PCI EXPRESS 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS557M-01T-ND | ICS557M-01T | ICS557M-01T |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVDS; HCSL | LVDS; HCSL, LVDS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |