PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 16-TSSOP
IC MUX 2:1 PCI EXPRESS 16-TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS557G-08-ND | ICS557G-08 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVDS; HCSL | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |