Renesas Electronics Corporation Application Specific Clock/Timing ICS557G-05AT

Description
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP
Request a Quote
Description
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS557G-05AT is a quad differential clock source designed to meet PCI-Express requirements, featuring a spread-spectrum clock generator that significantly reduces electromagnetic interference (EMI). It provides four differential outputs that can be configured for high-frequency HCSL or LVDS signaling. The output frequency and spread type can be selected using external pins, allowing for flexibility in application. This device is packaged in a 20-pin TSSOP and is available in both RoHS 5 and RoHS 6 compliant versions. It operates with an external 25 MHz clock or crystal input and includes a power-down pin to disable the chip when not in use. The ICS557G-05AT supports an industrial temperature range and offers a spread bypass option, making it suitable for various embedded system applications.

Datasheet Summary
Powered by GS/AI

The ICS557G-05AT is a quad differential clock source designed to meet PCI-Express requirements, featuring a spread-spectrum clock generator that significantly reduces electromagnetic interference (EMI). It provides four differential outputs that can be configured for high-frequency HCSL or LVDS signaling. The output frequency and spread type can be selected using external pins, allowing for flexibility in application. This device is packaged in a 20-pin TSSOP and is available in both RoHS 5 and RoHS 6 compliant versions. It operates with an external 25 MHz clock or crystal input and includes a power-down pin to disable the chip when not in use. The ICS557G-05AT supports an industrial temperature range and offers a spread bypass option, making it suitable for various embedded system applications.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - ICS557G-05AT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
ICS557G-05AT-ND
Application Specific Clock/Timing ICS557G-05AT-ND
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP

PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - ICS557G-05AT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ICS557G-05AT
Application Specific Clock/Timing ICS557G-05AT
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP

PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - ICS557G-05AT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS557G-05AT
Clock/Timing - Application Specific ICS557G-05AT
IC CLK SOURCE QUAD DIFF 20-TSSOP

IC CLK SOURCE QUAD DIFF 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number ICS557G-05AT-ND ICS557G-05AT ICS557G-05AT
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVDS; HCSL LVDS; HCSL, LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Buffers, Drivers - 1473-SIT92114AI-XTR-ND - DigiKey
Specs
Device Type Clock Driver; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 8-WFDFN
View Details