Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS525RI-11LF

Description
IC PECL CLK USER CONFIG 28-SSOP
Description
IC PECL CLK USER CONFIG 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS525RI-11LF is a user-configurable clock generator capable of producing high-quality clock outputs from an inexpensive crystal or clock input. It utilizes Phase-Locked Loop (PLL) techniques to generate output frequencies up to 250 MHz, with an input crystal frequency range of 5 to 27 MHz and an input clock frequency range of 2 to 50 MHz. The device allows users to set the output frequency by configuring internal dividers without the need for microcontrollers or software, making it straightforward to implement. This clock generator is available in a 28-pin SSOP or VFQFPN package and operates at voltages between 3.0V and 5.5V. It features low output jitter and a duty cycle of 45/55 up to 200 MHz. The ICS525RI-11LF is suitable for applications requiring flexible clock generation and can serve as an oscillator replacement. An industrial temperature version is also available, catering to a wider range of operating conditions.

Datasheet Summary
Powered by GS/AI

The ICS525RI-11LF is a user-configurable clock generator capable of producing high-quality clock outputs from an inexpensive crystal or clock input. It utilizes Phase-Locked Loop (PLL) techniques to generate output frequencies up to 250 MHz, with an input crystal frequency range of 5 to 27 MHz and an input clock frequency range of 2 to 50 MHz. The device allows users to set the output frequency by configuring internal dividers without the need for microcontrollers or software, making it straightforward to implement. This clock generator is available in a 28-pin SSOP or VFQFPN package and operates at voltages between 3.0V and 5.5V. It features low output jitter and a duty cycle of 45/55 up to 200 MHz. The ICS525RI-11LF is suitable for applications requiring flexible clock generation and can serve as an oscillator replacement. An industrial temperature version is also available, catering to a wider range of operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525RI-11LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS525RI-11LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS525RI-11LF
IC PECL CLK USER CONFIG 28-SSOP

IC PECL CLK USER CONFIG 28-SSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS525RI-11LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS525RI-11LF
Clock Generators, PLLs, Frequency Synthesizers ICS525RI-11LF
Clock Generator, Fanout Distribution IC 35MHz 1 28-SSOP (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 35MHz 1 28-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number ICS525RI-11LF ICS525RI-11LF
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Frequency 35 MHz 35 MHz
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers