IC PECL CLK USER CONFIG 28-SSOP
Clock Generator, Fanout Distribution IC 200MHz 1 28-SSOP (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS525R-04LF | ICS525R-04LF |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) |
| Frequency | 200 MHz | 200 MHz |
| Bus Interface | ECL; PECL; PECL |