Renesas Electronics Corporation 250MHz SSOP Clock and Timing IC ICS525R-03IT

Description
IC CLK PECL INP USER CONF 28SSOP / Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width) Product overview: ICS525R-03IT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-03IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK PECL INP USER CONF 28SSOP / Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width) Product overview: ICS525R-03IT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-03IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz SSOP Clock and Timing IC - 728-ICS525R-03IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz SSOP Clock and Timing IC
728-ICS525R-03IT
250MHz SSOP Clock and Timing IC 728-ICS525R-03IT
IC CLK PECL INP USER CONF 28SSOP / Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width) Product overview: ICS525R-03IT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-03IT can be used for catalog matching and distributor lookup.

IC CLK PECL INP USER CONF 28SSOP / Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width) Product overview: ICS525R-03IT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-03IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1146466-ICS525R-03IT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1146466-ICS525R-03IT
Win Source Part Number: 1146466-ICS525R-03IT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: OSCaR™ Type: Clock Generator, Fanout Distribution Package: Tape & Reel (TR) Frequency - Max: 250MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: PECL Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ICS525R03IT; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 525R-03IT Base Product Number: ICS525 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1146466-ICS525R-03IT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: OSCaR™
Type: Clock Generator, Fanout Distribution
Package: Tape & Reel (TR)
Frequency - Max: 250MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: PECL
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ICS525R03IT;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 525R-03IT
Base Product Number: ICS525
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS525R-03IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS525R-03IT
Clock Generators, PLLs, Frequency Synthesizers ICS525R-03IT
Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525R-03IT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS525R-03IT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS525R-03IT
IC CLK PECL INP USER CONF 28SSOP

IC CLK PECL INP USER CONF 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-ICS525R-03IT 1146466-ICS525R-03IT ICS525R-03IT ICS525R-03IT
Product Name 250MHz SSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Tape & Reel (TR) Surface Mount; 28-SSOP (0.154", 3.90mm Width) Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency 250 MHz 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data