"Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 28QSOP Product overview: ICS525R-02I from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-02I can be used for catalog matching and distributor lookup.
IC CLOCK USER CONFIGURE 28-SSOP
Clock Generator, Fanout Distribution IC 250MHz 1 28-SSOP (0.154", 3.90mm Width)
IC CLOCK USER CONFIGURE 28-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS525R-02I-ND | 728-ICS525R-02I | ICS525R-02I | ICS525R-02I | ICS525R-02I |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" | Tube | SSOP | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |