Manufacturer: Renesas Electronics America
Win Source Part Number: 920810-ICS525-01RI
Series: OSCaR™
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator, Fanout Distribution IC 140MHz 1 28-SSOP (0.154", 3.90mm Width)
Package: Tube
Package: 28-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS525-01
Categories: Integrated Circuits (ICs)
Case / Package: 28-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR 28QSOP Product overview: ICS525-01RI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525-01RI can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution IC 140MHz 1 28-SSOP (0.154"", 3.90mm Width)"
Clock Generator, Fanout Distribution IC 140MHz 1 28-SSOP (0.154", 3.90mm Width)
IC CLOCK GENERATOR 28QSOP
IC CLOCK USER CONFIGURE 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 920810-ICS525-01RI | 728-ICS525-01RI | ICS525-01RI-ND | ICS525-01RI | ICS525-01RI | ICS525-01RI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525-01RI | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 28-QSOP | Tube | Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) | SSOP | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS |