Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS501AMT

Description
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS501AMT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS501AMT-ND
Clock Generators, PLLs, Frequency Synthesizers ICS501AMT-ND
"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AMT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS501AMT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS501AMT
IC PLL CLK MULTIPLIER 8-SOIC

IC PLL CLK MULTIPLIER 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS501AMT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS501AMT
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - ICS501AMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS501AMT
Clock Generators, PLLs, Frequency Synthesizers ICS501AMT
Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ICS501AMT-ND ICS501AMT ICS501AMT ICS501AMT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Application Specific Clock/Timing - CY28410OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details