Renesas Electronics Corporation 36MHz SOIC Clock and Timing IC ICS3726M-02LFT

Description
IC VCXO HI PERF 8-SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS3726M-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS3726M-02LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO HI PERF 8-SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS3726M-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS3726M-02LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36MHz SOIC Clock and Timing IC - 728-ICS3726M-02LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36MHz SOIC Clock and Timing IC
728-ICS3726M-02LFT
36MHz SOIC Clock and Timing IC 728-ICS3726M-02LFT
IC VCXO HI PERF 8-SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS3726M-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS3726M-02LFT can be used for catalog matching and distributor lookup.

IC VCXO HI PERF 8-SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS3726M-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS3726M-02LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1224675-ICS3726M-02LFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1224675-ICS3726M-02LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1224675-ICS3726M-02LFT
Win Source Part Number: 1224675-ICS3726M-02L FT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 36MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: No Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): ICS3726M02LFT; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 3726M-02LFT Base Product Number: ICS3726 Product Status: Obsolete

Win Source Part Number: 1224675-ICS3726M-02LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tape & Reel (TR)
Frequency - Max: 36MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): ICS3726M02LFT;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 3726M-02LFT
Base Product Number: ICS3726
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS3726M-02LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS3726M-02LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS3726M-02LFT
IC VCXO HI PERF 8-SOIC

IC VCXO HI PERF 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-ICS3726M-02LFT 1224675-ICS3726M-02LFT ICS3726M-02LFT
Product Name 36MHz SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tape & Reel (TR) Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data