Renesas Electronics Corporation 200MHz SOIC Clock and Timing IC ICS342MPT

Description
IC VERSACLOCK SYNTHESIZER 8-SOIC / Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS342MPT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS342MPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VERSACLOCK SYNTHESIZER 8-SOIC / Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS342MPT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS342MPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz SOIC Clock and Timing IC - 728-ICS342MPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz SOIC Clock and Timing IC
728-ICS342MPT
200MHz SOIC Clock and Timing IC 728-ICS342MPT
IC VERSACLOCK SYNTHESIZER 8-SOIC / Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS342MPT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS342MPT can be used for catalog matching and distributor lookup.

IC VERSACLOCK SYNTHESIZER 8-SOIC / Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS342MPT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS342MPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1064130-ICS342MPT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1064130-ICS342MPT
Win Source Part Number: 1064130-ICS342MPT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3.15V ~ 3.45V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 342MPT Base Product Number: ICS342 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1064130-ICS342MPT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 342MPT
Base Product Number: ICS342
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS342MPT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS342MPT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS342MPT
IC VERSACLOCK SYNTHESIZER 8-SOIC

IC VERSACLOCK SYNTHESIZER 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-ICS342MPT 1064130-ICS342MPT ICS342MPT
Product Name 200MHz SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tape & Reel (TR) Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data