Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS342MIPLFT ICS342MIPLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973353-ICS342MIPLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973353-ICS342MIPLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS342MIPLFT - 973353-ICS342MIPLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS342MIPLFT
973353-ICS342MIPLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS342MIPLFT 973353-ICS342MIPLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973353-ICS342MIPLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973353-ICS342MIPLFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
SOIC Clock and Timing IC - 728-ICS342MIPLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS342MIPLFT
SOIC Clock and Timing IC 728-ICS342MIPLFT
IC Versaclock Synthesizer 8-SOIC Product overview: ICS342MIPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS342MIPLFT can be used for catalog matching and distributor lookup.

IC Versaclock Synthesizer 8-SOIC Product overview: ICS342MIPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS342MIPLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 973353-ICS342MIPLFT 728-ICS342MIPLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS342MIPLFT SOIC Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11986-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
 - CY2305CSXC-1H - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers