Renesas Electronics Corporation SOIC Clock and Timing IC ICS341MPLFT

Description
IC Versaclock Synthesizer 8-SOIC Product overview: ICS341MPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS341MPLFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Versaclock Synthesizer 8-SOIC Product overview: ICS341MPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS341MPLFT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-ICS341MPLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS341MPLFT
SOIC Clock and Timing IC 728-ICS341MPLFT
IC Versaclock Synthesizer 8-SOIC Product overview: ICS341MPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS341MPLFT can be used for catalog matching and distributor lookup.

IC Versaclock Synthesizer 8-SOIC Product overview: ICS341MPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS341MPLFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS341MPLFT - 985060-ICS341MPLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS341MPLFT
985060-ICS341MPLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS341MPLFT 985060-ICS341MPLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985060-ICS341MPLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985060-ICS341MPLFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS341MPLFT 985060-ICS341MPLFT
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS341MPLFT
Package Type Tape & Reel (TR) Surface Mount; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09115-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clocks and timing solutions - CYPRESS™ Clock generators - CY2292FXIT - CY2292FXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-16
View Details
6 suppliers
 - MD82C284-10/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
4 suppliers
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers