Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS307G-03

Description
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS307G-03-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS307G-03-ND
Clock Generators, PLLs, Frequency Synthesizers ICS307G-03-ND
"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 270MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS307G-03 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS307G-03
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS307G-03
IC SRL PROGR CLK SOURCE 16-TSSOP

IC SRL PROGR CLK SOURCE 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS307G-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS307G-03
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS307G-03
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - ICS307G-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS307G-03
Clock Generators, PLLs, Frequency Synthesizers ICS307G-03
Clock Generator IC 270MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 270MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ICS307G-03-ND ICS307G-03 ICS307G-03 ICS307G-03
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down - CDCVF2509APWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-541CBD001207BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details