Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025717-ICS1894K-43L
Mounting: SMD (SMT)
Interface: Parallel
Categories: OEM Parts(F-I)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025717-ICS1894K-43LF |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS1894K-43LF |