The ICS1893BF is a 3.3-V physical-layer device (PHY) for 10Base-T and 100Base-TX Ethernet compliant with ISO/IEC 8802-3 standards, supporting auto-MDIX and DSP-based signal processing for reliable operation on Category 5 UTP cables with up to 24 dB attenuation at 100 MHz. It is packaged in a 48-lead 300-mil SSOP and operates at typical power levels of 400 mW, reducing to 21 mW in power-down mode. The device supports MII, auto-negotiation, half- and full-duplex modes at 10 Mb/s and 100 Mb/s, and includes integrated transmit and receive functions for media-independent operation.
IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893BF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-ICS1893BF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-ICS1893BF |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |