IC CLOCK GEN LOW EMI 8-SOIC
Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS181MI-01LF | ICS181MI-01LF |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Frequency | 75 MHz | 75 MHz |
| Bus Interface | CMOS; CMOS |