IC CLOCK GEN LOW EMI 8-SOIC / Spread Spectrum Clock Generator IC 15MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: ICS180M-52 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS180M-52 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319948-ICS180M-52
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Spread Spectrum Clock Generator
Frequency - Max: 15MHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 180M-52
Base Product Number: ICS180M
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Spread Spectrum Clock Generator IC 15MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN LOW EMI 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ICS180M-52 | 1319948-ICS180M-52 | ICS180M-52 | ICS180M-52 |
| Product Name | 15MHz SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Tube | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | |
| Frequency | 15 MHz | 15 MHz | 15 MHz | 15 MHz |