IC VIDEO CLK SYNTHESIZER 16-SOIC
Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution IC 260MHz 1 16-SOIC (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS1562BM-201LF | ICS1562BM-201LF |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Frequency | 260 MHz | 260 MHz |
| Bus Interface | CMOS; ECL; PECL; CMOS, PECL |