Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution IC 260MHz 1 16-SOIC (0.154", 3.90mm Width)
IC VIDEO CLK SYNTHESIZER 16-SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS1562BM-201-4LFT | ICS1562BM-201-4LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; CMOS, PECL | |
| Package Type | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 4.75 to 5.25 volts |