IC Clock Synthesizer 20-VFQFPN Product overview: ICS1493K-17LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS1493K-17LFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064110-ICS1493K-17L
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: Clock
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-ICS1493K-17LFT | 1064110-ICS1493K-17LFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1493K-17LFT |
| Package Type | Tape & Reel (TR) | Surface Mount |