Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IPAZ ICM7555IPAZ

Description
Manufacturer: Intersil Win Source Part Number: 068432-ICM7555IPAZ Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068432-ICM7555IPAZ Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IPAZ - 068432-ICM7555IPAZ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IPAZ
068432-ICM7555IPAZ
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IPAZ 068432-ICM7555IPAZ
Manufacturer: Intersil Win Source Part Number: 068432-ICM7555IPAZ Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Intersil
Win Source Part Number: 068432-ICM7555IPAZ
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 60μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPAZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ICM7555IPAZ
Clock/Timing - Programmable Timers and Oscillators ICM7555IPAZ
IC OSC SINGLE TIMER 1MHZ 8DIP

IC OSC SINGLE TIMER 1MHZ 8DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - ICM7555IPAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555IPAZ
Programmable Timers and Oscillators ICM7555IPAZ
555 Type, Timer/Oscillator (Single) IC 1MHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 1MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 068432-ICM7555IPAZ ICM7555IPAZ ICM7555IPAZ
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IPAZ Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP Through Hole 8-DIP (0.300\", 7.62mm)
Frequency 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details