Renesas Electronics Corporation Timer/Counter ICM7555IBAZ

Description
(PRICE/EA) IC, TIMER CMOS, SMD, 7555, SOIC8; FREQUENCY:1MHZ; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; O. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EA) IC, TIMER CMOS, SMD, 7555, SOIC8; FREQUENCY:1MHZ; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 21552695 - Radwell International
Willingboro, NJ, United States
Timer/Counter
21552695
Timer/Counter 21552695
(PRICE/EA) IC, TIMER CMOS, SMD, 7555, SOIC8; FREQUENCY:1MHZ; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; O. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) IC, TIMER CMOS, SMD, 7555, SOIC8; FREQUENCY:1MHZ; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Timers
Product Number 21552695
Product Name Timer/Counter
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Timer/Counter - 14746669 - Radwell International
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
View Details
Analog Time Switch - A63205 - BACO Controls, Inc.
BACO Controls, Inc.
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details