Renesas Electronics Corporation Ic, Timer Cmos, Smd, 7555, Soic8; Frequency Renesas ICM7555IBAZ

Description
IC, TIMER CMOS, SMD, 7555, SOIC8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:ICM7555; RoHS Compliant: Yes
Datasheet
Description
IC, TIMER CMOS, SMD, 7555, SOIC8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:ICM7555; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer Cmos, Smd, 7555, Soic8; Frequency Renesas - 97K1861 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer Cmos, Smd, 7555, Soic8; Frequency Renesas
97K1861
Ic, Timer Cmos, Smd, 7555, Soic8; Frequency Renesas 97K1861
IC, TIMER CMOS, SMD, 7555, SOIC8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:ICM7555; RoHS Compliant: Yes

IC, TIMER CMOS, SMD, 7555, SOIC8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:ICM7555; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 97K1861
Product Name Ic, Timer Cmos, Smd, 7555, Soic8; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details