GENERAL PURPOSE TIMER, -25 TO 85DEG C; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 05AC8441 |
| Product Name | General Purpose Timer, -25 To 85Deg C; Frequency Renesas |
| Device Type | Generator |