Renesas Electronics Corporation Electronic Surplus - ICM7555IBA ICM7555IBA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183517-ICM7555IBA Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183517-ICM7555IBA Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ICM7555IBA - 1183517-ICM7555IBA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ICM7555IBA
1183517-ICM7555IBA
Electronic Surplus - ICM7555IBA 1183517-ICM7555IBA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183517-ICM7555IBA Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183517-ICM7555IBA
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 1MHz
Supply Current: 60μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Family Part Number: ICM7555
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 18V

Buy Now
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ICM7555IBA
Clock/Timing - Programmable Timers and Oscillators ICM7555IBA
IC OSC SINGLE TIMER 1MHZ 8-SOIC

IC OSC SINGLE TIMER 1MHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - ICM7555IBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555IBA
Programmable Timers and Oscillators ICM7555IBA
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7555IBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555IBA
Programmable Timers and Oscillators ICM7555IBA
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1183517-ICM7555IBA ICM7555IBA ICM7555IBA
Product Name Electronic Surplus - ICM7555IBA Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details