Renesas Electronics Corporation Ic, Timer, General Purpose; Frequency Renesas ICM7555CBAZ

Description
IC, TIMER, GENERAL PURPOSE; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; Phthalates RoHS Compliant: Yes
Description
IC, TIMER, GENERAL PURPOSE; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; Phthalates RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, General Purpose; Frequency Renesas - 94M7721 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, General Purpose; Frequency Renesas
94M7721
Ic, Timer, General Purpose; Frequency Renesas 94M7721
IC, TIMER, GENERAL PURPOSE; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; Phthalates RoHS Compliant: Yes

IC, TIMER, GENERAL PURPOSE; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; Phthalates RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 94M7721
Product Name Ic, Timer, General Purpose; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details